Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 10.8 V to 13.2 V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins FLTN, OCSET, PWRON
Win Source Part Number 1043412-HIP1011CB-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HIP1011CB-T CAD Model

Description

The Intersil HIP1011CB-T is a hot plug controller that is designed to provide protection to the CompactPCI applications.

  • Features: Latched Fault and UVLO
  • Switches: Internal
  • Channels: Four
  • Maximum Output Current: 100mA and 500mA
  • Programmable Features: Circuit Breaker, Fault Timeout, and Slew Rate
  • Feature Pins: FLTN, OCSET, and PWRON
  • Status: Obsolete (EOL)
  • Operating Temperature: 0°C to 70°C
  • Package: 16-SOIC
  • Operating Supply Voltage: 10.8 V to 13.2 V
  • Operating Supply Current: 5mA

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €6.4527
ECAD model for MAX5900AAEUT
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention