Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Package Bulk
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire, 4-Wire
Number of Circuits 1
Voltage - Supply -40V ~ -58V, 4.75V ~ 5.25V
Power (Watts) 750 mW
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873236-HC5503PRCM
Ultra Librarian 3D Model Ultra Librarian HC5503PRCM CAD Model

Description

The 873236-HC5503PRCM is a telecom interface integrated circuit (IC) designed for subscriber line interface concept (SLIC) applications.

  • Package: Bulk
  • Standard Package: 1 piece
  • Power Rating: 750mW
  • Interfaces: 2-wire and 4-wire
  • Supply Voltage: -40V to -58V and 4.75V to 5.25V
  • Mounting Type: Surface Mount
  • Package / Case: 28-LCC (J-Lead)
  • Supplier Device Package: 28-PLCC (11.51x11.51)
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • REACH Status: Affected
  • HTSUS Code: 8542.39.0001
  • MSL Level: 3

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
IXYS
Need more? Email Us
ECAD model for TS117PE
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
Microchip Technology
IC TELECOM INTERFACE 128QFP
Need more? Email Us
ECAD model for MT90863AL1
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.5955 $82.3820
8+ $16.8996 $135.1968
12+ $16.3705 $196.4460
17+ $15.8427 $269.3259
22+ $15.3149 $336.9278
29+ $13.7303 $398.1787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,210 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention