Microchip Technology PIC16LF1508-E/SS
The PIC16LF1508-E/SS from Microchip Technology is a high-performance, 8-bit microcontroller that combines intelligent analog and digital peripherals. Designed for low-power applications, this microcontroller is part of Microchip's extensive PIC16F family, known for its versatility and ease of use in various applications ranging from consumer electronics to industrial control systems.
This particular model comes in a 20-pin SSOP (Shrink Small Outline Package) form factor, offering a compact solution for space-constrained applications. Its enhanced Mid-range Core with 49 Instruction, 16 Stack Levels provides efficient processing capabilities with less code and faster execution times compared to traditional 8-bit microcontrollers.
Key Features:
- CPU Speed: Up to 20 MHz internal oscillator with an option for external sources, providing flexibility for various clocking requirements.
- Program Memory: 7 KB of Flash memory, ensuring ample space for application code.
- RAM: 256 bytes of RAM for variable storage and efficient data handling.
- Data EEPROM: 256 bytes, offering reliable non-volatile data storage.
- Peripherals: Integrated features include an 8-bit timer, two 16-bit timers, and a variety of communication interfaces such as I2C, SPI, and UART for serial communication with other devices.
- Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing the microcontroller to interface with analog sensors and devices.
- Power Management: The PIC16LF1508-E/SS is designed for low power consumption with features like Power-Saving Sleep mode, ideal for battery-powered or energy-efficient applications.
- Operating Voltage Range: 1.8V to 3.6V, accommodating a wide range of power sources and ensuring compatibility with low-voltage systems.
- Temperature Range: Industrial temperature range (-40°C to +85°C), making it reliable in harsh environments.
With its rich set of features and low-power operation, the PIC16LF1508-E/SS is a versatile microcontroller choice for designers who require a balance between performance and power efficiency. Whether you're developing consumer electronics, automotive systems, or IoT devices, this microcontroller can help you achieve your design goals with its robust architecture and comprehensive feature set.