EN
  • EN
  • DE
  • IT

CD40116E

Part No CD40116E
Manufacturer Intersil
Catalog OEM Parts (C - E)
Description CD40116E Harris
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051501-CD40116E
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD40116E CAD Model

Description

The CD40116E is a CMOS logic IC manufactured by Intersil (now Renesas). It is a 4-Bit Static Shift Register. This device is part of the CD4000 series, known for their low power consumption and wide operating voltage range.

Applications

  • Serial to Parallel Data Conversion
  • Time Delay Circuits
  • Control Systems
  • Digital Logic Circuits
  • Instrumentation

Features

  • 4-Bit Static Shift Register
  • CMOS Logic
  • High Voltage Type (20V Rating)
  • Fully Static Operation
  • Medium Speed Operation: 10 MHz (typ.) at VDD = 10V
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • 5V, 10V, and 15V Parametric Ratings

Benefits

  • Versatile for serial data manipulation.
  • Low power consumption makes it suitable for battery-powered applications.
  • Wide operating voltage range allows for flexible integration into different systems.
  • Easy to interface with other CMOS logic devices.
  • Static operation simplifies timing design.

Additional Details

The CD40116E operates from a single supply voltage and is available in a DIP package. The maximum clock frequency is dependent on the supply voltage. It is commonly used in applications where serial data needs to be converted to parallel data, or where a time delay is required. The device is pin-compatible with other CD4000 series logic gates. The 'E' suffix typically indicates the package type, often a PDIP (Plastic Dual In-line Package).

You May Also Be Interested in

Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Panasonic
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Qualcomm
Need more? Email Us
Intersil Corporation
Need more? Email Us
Intersil Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess