EN
  • EN
  • DE

CA5160M96

Part No CA5160M96
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051022-CA5160M96
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA5160M96 CAD Model

Description

The CA5160M96 is a BiMOS Operational Amplifier with MOSFET input/output manufactured by Intersil. This amplifier is designed for applications requiring high input impedance, high gain, and low input bias current. It combines the advantages of both bipolar and MOSFET technologies, making it suitable for precision analog circuits.

Applications:

  • Instrumentation amplifiers: Used in precision measurement equipment.
  • Sensor interfaces: Employed in interfacing with various types of sensors.
  • Active filters: Utilized in audio and signal processing circuits.
  • Sample-and-hold circuits: Used for capturing and holding analog signals.
  • High-impedance buffers: Employed in circuits requiring high input impedance.

Features:

  • High input impedance: Minimizes loading effects on input signals.
  • Low input bias current: Reduces errors in precision circuits.
  • High gain: Provides significant amplification for weak signals.
  • Wide bandwidth: Suitable for a variety of signal frequencies.
  • Low noise: Ensures accurate signal processing.

Benefits:

  • Improved accuracy: High input impedance and low bias current minimize errors.
  • Enhanced performance: High gain and wide bandwidth enable precise signal processing.
  • Versatile application: Suitable for a wide range of analog circuits.
  • Reliable operation: Designed for stable and consistent performance.
  • Simplified design: Easy to integrate into existing circuits.

Additional Details:

The CA5160M96 operational amplifier features a BiMOS architecture, combining bipolar and MOSFET transistors for optimal performance. Its high input impedance minimizes loading effects on input signals, ensuring accurate measurements. The low input bias current reduces errors in precision circuits. The amplifier provides high gain and wide bandwidth, making it suitable for a variety of signal frequencies. It is designed to operate with a single or dual power supply, offering flexibility in circuit design. The CA5160M96 is a reliable and versatile operational amplifier that provides excellent performance in precision analog circuits. Its combination of high input impedance, low bias current, and high gain makes it an ideal choice for demanding applications. The amplifier is designed to meet industry standards for performance and safety, ensuring compliance with regulatory requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess