EN
  • EN
  • DE

X1288V14IZ-2.7A

Part No X1288V14IZ-2.7A
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description 2-Wire™ RTC Real Time Clock/Calendar/CPU Supervisor with EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1280710-X1288V14IZ-2.7A
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X1288V14IZ-2.7A CAD Model

Description

The X1288V14IZ-2.7A is an integrated power management IC (PMIC) manufactured by Intersil Corporation (now Renesas). This PMIC is designed for a variety of applications, including portable devices, battery-powered systems, and low-power microcontrollers. It typically integrates multiple functions, such as voltage regulation, battery charging, and power sequencing, into a single chip.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices for power management.
  • Battery-Powered Systems: Employed in battery-powered systems for efficient power regulation and charging.
  • Low-Power Microcontrollers: Suitable for powering low-power microcontrollers in embedded systems.
  • Wireless Communication Devices: Used in wireless devices for power management and control.
  • Industrial Control Systems: Employed in industrial control systems for power regulation and distribution.

Features:

  • Integrated Power Management: Integrates multiple power management functions into a single chip.
  • Voltage Regulation: Provides stable and regulated output voltages for various system components.
  • Battery Charging: Supports battery charging for lithium-ion and other battery chemistries.
  • Power Sequencing: Controls the power-up and power-down sequence of system components.
  • Overvoltage Protection: Protects the system from overvoltage conditions.
  • Overtemperature Protection: Prevents overheating and damage to the device.

Benefits:

  • Simplified Design: Reduces the number of discrete components needed for power management.
  • Improved Efficiency: Integrated functions optimize power efficiency and reduce losses.
  • Enhanced Reliability: Built-in protection features enhance device reliability.
  • Reduced Board Space: Integration reduces board space requirements.
  • Cost-Effective: Integration can lead to lower overall system cost.

Additional Details:

The X1288V14IZ-2.7A's integration of multiple power management functions simplifies system design and reduces the number of discrete components required. Its voltage regulation capabilities ensure stable power delivery to various system components, enhancing overall performance. The integrated battery charging function supports efficient charging of lithium-ion and other battery chemistries. The power sequencing feature allows for controlled power-up and power-down of system components, preventing damage and ensuring proper operation. The datasheets provide detailed specifications on input voltage range, output voltage accuracy, switching frequency, and protection thresholds, which are essential for precise system design. Furthermore, the device's small package size makes it suitable for compact portable devices.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess