EN
  • EN
  • DE
  • IT

TW9910

Part No TW9910
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Low Power NTSC/PAL/SECAM Video Decoder with VBI Slicer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1275063-TW9910
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW9910 CAD Model

Description

The TW9910 is a high-performance NTSC/PAL/SECAM video decoder manufactured by Intersil Corporation (now Renesas Electronics). It is designed to convert analog video signals into digital format for various applications.

Applications:

  • Automotive infotainment systems: Decoding video signals from cameras and other video sources.
  • Security surveillance systems: Processing video from analog security cameras.
  • Video capture cards: Converting analog video to digital for recording and editing.
  • DVD recorders: Decoding video signals for recording onto DVDs.
  • Portable media players: Decoding video from analog sources.

Features:

  • NTSC/PAL/SECAM support: Decodes all major analog video standards.
  • Adaptive comb filter: Separates luma and chroma signals to improve video quality.
  • Automatic gain control (AGC): Adjusts the input signal level for optimal performance.
  • Automatic color control (ACC): Corrects color variations in the video signal.
  • Brightness, contrast, saturation, and hue controls: Allows for adjusting the video output.
  • 8-bit digital output: Provides a digital video output for further processing.
  • I2C interface: Allows for configuring the decoder settings.

Benefits:

  • High video quality: Adaptive comb filter and AGC/ACC provide excellent video performance.
  • Versatile applications: Supports a wide range of video formats and applications.
  • Ease of use: Automatic features simplify the design process.
  • Reduced component count: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides a high-performance video decoding solution at a competitive price.

Additional Details:

The TW9910 is usually available in a QFP or LQFP package. Refer to the Renesas Electronics datasheet for detailed specifications, including input voltage ranges, output voltage levels, timing diagrams, and recommended external component values. Proper impedance matching and termination of the analog video inputs are crucial for optimal performance. The I2C interface allows for configuring various settings, such as video format, brightness, contrast, saturation, and hue. Understanding the decoder's internal architecture and signal processing techniques can help optimize video quality. The datasheet provides guidance on PCB layout considerations to minimize noise and interference.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess