EN
  • EN
  • DE

ISL95833IRTZ-TR5671

Part No ISL95833IRTZ-TR5671
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN32
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
RoHS State Request Verification
Win Source Part Number 758539-ISL95833IRTZ-TR5671
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL95833IRTZ-TR5671 CAD Model

Description

The ISL95833IRTZ-TR5671 is a highly integrated multi-phase voltage regulator manufactured by Intersil Corporation (now Renesas Electronics). This voltage regulator is designed to provide precise and efficient power delivery for CPU cores, GPUs, and other high-performance processors in laptops, desktops, and server applications. It features advanced control algorithms and integrated MOSFET drivers for optimal performance and efficiency.

Applications:

  • Laptop computers: Powers the CPU and GPU in portable computers.
  • Desktop computers: Provides power to the CPU and GPU in high-performance desktop systems.
  • Server motherboards: Regulates voltage for processors in server applications.
  • Gaming consoles: Delivers power to the CPU and GPU in gaming consoles.
  • Workstations: Powers the CPU and GPU in professional workstations.

Features:

  • Multi-phase operation: Distributes the current load across multiple phases for reduced stress and improved efficiency.
  • Integrated MOSFET drivers: Simplifies circuit design and reduces component count.
  • Adaptive voltage positioning (AVP): Dynamically adjusts the output voltage based on load current to optimize efficiency.
  • Overcurrent protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding safe limits.

Benefits:

  • High efficiency: Minimizes power loss and reduces heat generation.
  • Precise voltage regulation: Ensures stable and reliable operation of the powered device.
  • Improved system performance: Enables higher clock speeds and improved responsiveness.
  • Enhanced system reliability: Protects the regulator and load from damage due to overcurrent and overvoltage conditions.
  • Reduced system cost: Simplifies circuit design and reduces component count.

Additional Details:

The ISL95833IRTZ-TR5671 typically supports multiple voltage rails and is programmable to meet the specific power requirements of different processors. It often includes features such as remote sensing to compensate for voltage drops across the PCB traces. The switching frequency is a key parameter that affects the efficiency and transient response of the regulator. Intersil's website provides detailed specifications, including the input voltage range, output voltage range, maximum output current, switching frequency, and protection features. Consult the manufacturer's datasheet for precise information on the pin configuration, electrical characteristics, and application notes.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess