EN
  • EN
  • DE

ISL6208Z

Part No ISL6208Z
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826246-ISL6208Z
Ultra Librarian 3D Model Ultra Librarian ISL6208Z CAD Model

Description

The ISL6208Z is a highly integrated battery charger controller manufactured by Intersil Corporation (now Renesas). It's designed for notebook computers and other portable devices using Lithium-ion (Li-ion) or Lithium-ion polymer (Li-ion polymer) batteries. This controller provides all the necessary functions for battery charging, including voltage regulation, current regulation, and protection features.

Applications:

  • Notebook Computers: Primary battery charger controller.
  • Portable Media Players: Battery charging in media players.
  • Handheld Devices: Charging solution for various handheld devices.
  • Power Banks: Charging control in portable power banks.
  • Medical Equipment: Battery charging in portable medical devices.

Features:

  • Li-ion/Li-ion Polymer Charging: Supports both types of Lithium-ion batteries.
  • High Efficiency: Optimizes power conversion for efficient charging.
  • Voltage Regulation: Precise voltage control for safe charging.
  • Current Regulation: Accurate current control to prevent overcharging.
  • Input Overvoltage Protection: Protects against high input voltage.
  • Output Overvoltage Protection: Prevents overvoltage on the battery.
  • Short-Circuit Protection: Protects against short circuits.
  • Thermal Shutdown: Prevents overheating of the controller.

Benefits:

  • Efficient Charging: Maximizes battery charging efficiency.
  • Safe Charging: Protects battery from overcharging and damage.
  • Extended Battery Life: Optimizes charging for longer battery life.
  • Reliable Operation: Provides robust protection features.
  • Simplified Design: Reduces component count and simplifies design.
  • Compact Solution: Small package for space-constrained applications.

The ISL6208Z utilizes a synchronous rectified buck converter topology to achieve high efficiency. It includes protection features such as input overvoltage protection, output overvoltage protection, short-circuit protection, and thermal shutdown. This charger controller is designed to provide a safe and efficient charging solution for Lithium-ion batteries in portable devices.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess