EN
  • EN
  • DE

ISL29040IROMZT7S

Part No ISL29040IROMZT7S
Manufacturer Intersil Corporation
Catalog Specialized Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 753788-ISL29040IROMZT7S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL29040IROMZT7S CAD Model

Description

The ISL29040IROMZT7S is a low-power, integrated ambient and infrared light-to-digital converter with I2C (SMBus compatible) interface.

  • Manufacturer: Intersil Corporation
  • Product Name: ISL29040IROMZT7S
  • Operating Current: 5.5μA
  • Shutdown Mode: 0.5μA
  • Reference Case: QFN
  • Date Code: 11+
  • Supply and Demand Status: Limited
  • Popularity: Low

You May Also Be Interested in

TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
ScioSense
SENSOR LIGHTNING I2C SPI
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLTAG CLOSE LOOP 10MA
Lowest to $19.9399
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $13.5821
NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
Omron
SENSOR VOLTAGE 48VDC PLUG-IN
Need more? Email Us
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess