EN
  • EN
  • DE

ISL2101IBZ

Part No ISL2101IBZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826232-ISL2101IBZ
Ultra Librarian 3D Model Ultra Librarian ISL2101IBZ CAD Model

Description

The ISL2101IBZ is a micropower, low voltage reference designed and manufactured by Intersil Corporation. It's a precision voltage reference offering excellent temperature stability and high accuracy, making it suitable for a variety of applications requiring a stable voltage source. The device operates with a low supply voltage and consumes minimal power, making it ideal for battery-powered and portable applications.

Applications:

  • Data Acquisition Systems: Providing a stable reference voltage for analog-to-digital converters (ADCs).
  • Battery-Powered Instruments: Used in portable devices where low power consumption is critical.
  • Industrial Control Systems: Providing a reliable reference for sensors and control circuitry.
  • Precision Measurement Equipment: Ensuring accurate and consistent measurements.
  • Medical Devices: Used in applications requiring precision and reliability.

Features:

  • High Accuracy: Offers a precise and stable output voltage.
  • Low Temperature Coefficient: Maintains stable voltage output over a wide temperature range.
  • Low Supply Voltage: Operates from a low supply voltage, suitable for battery-powered applications.
  • Micropower Operation: Consumes very little power, extending battery life.
  • Small Package: Available in a compact package, saving board space.
  • Excellent Long-Term Stability: Ensures consistent performance over time.

Benefits:

  • Improved Accuracy: Enhances the accuracy of measurement and control systems.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Increased Reliability: Provides a stable and dependable voltage reference.
  • Reduced System Cost: Eliminates the need for external trimming components.
  • Simplified Design: Simplifies circuit design with its easy-to-use features.
  • Enhanced Performance: Enables higher performance in various applications.

The ISL2101IBZ is typically available in a small outline integrated circuit (SOIC) package. Its key specifications include a typical output voltage of 2.5V or 3.0V, low temperature drift, and low output noise. This voltage reference is designed to provide a stable voltage source for applications that demand high accuracy, low power consumption, and reliable performance.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess