EN
  • EN
  • DE

IRF630H

Part No IRF630H
Manufacturer Intersil Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065495-IRF630H
Categories OEM Parts(F-I)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF630H CAD Model

Description

The IRF630H is an N-Channel power MOSFET manufactured by Intersil (now Renesas). It's designed for high-voltage, high-speed switching applications. The 'H' designation often indicates a specific package or processing variation, potentially offering improved thermal performance or ruggedness. As a power MOSFET, it uses a voltage to control current flow, making it efficient for switching and amplification.

Applications:

  • Switch-Mode Power Supplies (SMPS): High-frequency switching for efficient power conversion.
  • DC-DC Converters: Voltage regulation in various electronic devices.
  • Motor Control: Controlling the speed and direction of DC motors.
  • Uninterruptible Power Supplies (UPS): Providing backup power during power outages.
  • Lighting Ballasts: Driving and controlling fluorescent and LED lighting.
  • Solid-State Relays (SSRs): Replacing mechanical relays with faster and more reliable electronic switches.
  • Audio Amplifiers: Amplifying audio signals with high efficiency.

Features:

  • N-Channel MOSFET: Provides efficient switching with low on-resistance.
  • High Voltage Rating: Typically rated for 200V drain-source voltage (VDS).
  • Fast Switching Speed: Enables high-frequency operation.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • High Current Handling Capability: Can handle substantial current flow.
  • Avalanche Energy Rated: Withstands transient voltage spikes.
  • High dv/dt Capability: Withstands rapid voltage changes.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, leading to cooler operation and reduced energy consumption.
  • Fast Switching: Enables higher operating frequencies and improved performance in switching applications.
  • Reliable Operation: Rugged design and avalanche energy rating ensure stable performance under demanding conditions.
  • Simplified Circuit Design: Voltage-controlled operation simplifies gate drive circuitry.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for large heat sinks.
  • Increased System Reliability: Solid-state design eliminates mechanical wear and tear, improving overall system reliability.

Additional Details:

The IRF630H has a typical gate threshold voltage (VGS(th)) of around 2-4V. It typically comes in a TO-220 package, which provides good thermal conductivity. The maximum drain current (ID) is typically around 9A - note that the exact specification will be listed in the official datasheet. Gate charge (Qg) is an important parameter to consider when designing the gate drive circuit. Proper gate drive is crucial to achieving optimal switching performance and preventing device failure. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess