EN
  • EN
  • DE

ICL6520CBZ

Part No ICL6520CBZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825418-ICL6520CBZ
Ultra Librarian 3D Model Ultra Librarian ICL6520CBZ CAD Model

Description

The ICL6520CBZ is a multi-phase PWM controller manufactured by Intersil Corporation. It is designed to provide high-performance voltage regulation for microprocessors and other high-current applications. The controller supports multiple phases to reduce output ripple and improve transient response. It's commonly used in voltage regulator modules (VRMs) for desktop PCs, servers, and workstations.

Applications

  • Desktop Computers: Used in voltage regulator modules (VRMs) for CPU power supplies.
  • Servers: Employed in server power supplies to provide stable and efficient power delivery to processors and memory.
  • Workstations: Found in workstation power supplies for regulating voltage to high-performance CPUs and GPUs.
  • Graphics Cards: Integrated into graphics card power supplies for voltage regulation of GPUs and memory.
  • High-Current Power Supplies: Used in various high-current power supply designs for efficient voltage regulation.

Features

  • Multi-Phase Operation: Supports multiple phases to reduce output ripple and improve transient response.
  • Adaptive Voltage Positioning (AVP): Optimizes output voltage based on load current to improve efficiency.
  • Over-Current Protection (OCP): Protects the power supply from over-current conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Under-Voltage Protection (UVP): Protects the load from under-voltage conditions.
  • Remote Sensing: Compensates for voltage drops across PCB traces.

Benefits

  • High Performance: Multi-phase operation and AVP provide excellent voltage regulation.
  • Enhanced Protection: OCP, OVP, and UVP protect the power supply and load from damage.
  • Improved Efficiency: AVP optimizes output voltage to reduce power losses.
  • Reliable Operation: Designed for stable and reliable performance in demanding applications.

Additional Details

The ICL6520CBZ typically operates from a supply voltage of 5V or 12V. It generates PWM signals to drive external MOSFETs. The adaptive voltage positioning feature adjusts the output voltage based on the load current. The over-current, over-voltage, and under-voltage protection circuits protect the power supply and the connected load from damage. The remote sensing feature compensates for voltage drops across PCB traces, ensuring accurate voltage regulation at the load. The device is typically available in a small QFN package. It is designed for surface mount applications.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess