EN
  • EN
  • DE

RC55DLF255KWA

Part No RC55DLF255KWA
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Description Metal Film Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030529-RC55DLF255KWA
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC55DLF255KWA CAD Model

Description

The RC55DLF255KWA is a precision metal film resistor manufactured by International Resistive. This resistor is designed for applications requiring high stability, low temperature coefficient, and tight tolerance. The 'RC55' designation indicates a specific series of precision resistors, while '255K' indicates a resistance value of 255 kiloohms. 'WA' likely refers to the tolerance and temperature coefficient ratings.

Applications

  • Precision instrumentation: Used in applications such as multimeters, oscilloscopes, and signal generators.
  • Medical equipment: Employed in medical devices where accuracy and reliability are critical.
  • Audio equipment: Used in high-fidelity audio amplifiers and preamplifiers.
  • Aerospace and defense: Utilized in aerospace and military applications requiring high-reliability components.
  • Industrial control systems: Used in feedback circuits and precision current sensing applications.

Features

  • High precision: Offers a tight resistance tolerance.
  • Low temperature coefficient: Exhibits minimal resistance change over a wide temperature range.
  • Metal film construction: Provides excellent stability and low noise.
  • Flameproof coating: Enhances safety and prevents fire hazards.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Accurate measurements: Enables precise and reliable measurements in sensitive circuits.
  • Stable performance: Maintains consistent performance over varying temperature conditions.
  • Low noise: Minimizes noise contribution to sensitive analog circuits.
  • Long-term reliability: Ensures consistent performance over extended periods.
  • Compliance with safety standards: Meets industry safety requirements for electronic components.

Additional Details

The RC55DLF255KWA typically features a power rating of 0.25W or 0.5W. The tolerance is likely to be 0.1% or 0.05%, and the temperature coefficient is typically 15 ppm/°C or 25 ppm/°C. The resistor is constructed with a thin metal film deposited on a ceramic substrate and coated with a protective epoxy or silicone coating. The leads are typically made of tinned copper for easy soldering. Consult the International Resistive datasheet for specific electrical and mechanical characteristics.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess