EN
  • EN
  • DE

K4G163222AQC80

Part No K4G163222AQC80
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066691-K4G163222AQC80
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4G163222AQC80 CAD Model

Description

The Samsung K4G163222AQC80 is a high-performance GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for demanding graphics and memory applications. It offers a substantial memory bandwidth, making it suitable for advanced gaming, high-resolution displays, and other graphically intensive tasks.

Applications:

  • High-end Graphics Cards: Used in desktop and laptop GPUs for gaming and professional visualization.
  • Gaming Consoles: Integrated into the memory subsystem to deliver fast frame rates and smooth gameplay.
  • High-Performance Computing (HPC): Employed in accelerator cards and memory modules to speed up computations.
  • Networking Equipment: Utilized in network devices requiring high-speed data processing and buffering.

Features:

  • High Bandwidth: GDDR5 technology allows for very fast data transfer rates, essential for graphics processing.
  • 32-bit Data Bus: Provides a wide data path for efficient memory access.
  • Low Power Consumption: Optimized for power efficiency while maintaining high performance.
  • Advanced Packaging: Designed for compact integration in various electronic devices.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.

Benefits:

  • Improved Gaming Experience: Enables smoother frame rates, higher resolutions, and more detailed graphics in games.
  • Enhanced Visual Performance: Supports high-resolution displays and complex visual effects in professional applications.
  • Faster Computation: Accelerates calculations in HPC applications, reducing processing time.
  • Efficient Data Processing: Provides rapid data access and buffering in networking equipment, improving network performance.
  • Reliable Operation: Samsung's quality ensures dependable performance in demanding environments.

Additional Details:

The K4G163222AQC80 is specifically designed to meet the rigorous demands of modern GPUs and high-performance memory systems. Its high bandwidth and low power consumption make it an excellent choice for applications where performance and efficiency are paramount. The GDDR5 standard ensures compatibility with a wide range of systems and devices.

This memory chip operates with a specific voltage requirement and thermal profile, which should be carefully considered during system design. The exact specifications, including clock speeds, timings, and power consumption, can be found in the official Samsung datasheet for this product. Ensure proper heat dissipation and cooling solutions are implemented to maintain optimal performance and prevent overheating.

The Samsung K4G163222AQC80 is a crucial component in many high-performance systems, facilitating faster and more efficient processing of graphics and data-intensive applications. Its advanced features and benefits contribute to an enhanced user experience across various platforms.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0772
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Chilisin
Lowest to $0.0517
KEC
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess