EN
  • EN
  • DE

PW181100JLF

Part No PW181100JLF
Manufacturer International Resistive
Catalog Custom Parts (N - R)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175566-PW181100JLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW181100JLF CAD Model

Description

The PW181100JLF is a wirewound resistor manufactured by International Resistive Company (IRC). This resistor is designed for various electronic applications where precise resistance, high power handling, and reliable performance are required. Wirewound resistors are known for their stability and ability to dissipate heat efficiently.

Applications:

  • Power Supplies: Used as current sensing resistors, bleeder resistors, and load resistors in power supply circuits.
  • Motor Control Systems: Employed as current limiting resistors and braking resistors in motor control applications.
  • Audio Amplifiers: Integrated as load resistors and feedback resistors in audio amplifier circuits.
  • Testing Equipment: Utilized as precision resistors in testing and measurement equipment.
  • Welding Equipment: Used in welding machines as current limiting and load resistors.

Features:

  • Wirewound Construction: Provides excellent stability and precision.
  • High Power Rating: Capable of dissipating significant amounts of power.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance values over a wide temperature range.
  • Flameproof Coating: Enhances safety and prevents fire hazards.
  • Lead-Free Terminations: Compliant with RoHS requirements, making it environmentally friendly.
  • High Pulse Load Capability: Able to withstand high pulse loads without degradation.

Benefits:

  • Stable Resistance: Wirewound construction provides excellent resistance stability.
  • High Power Dissipation: Can handle high power levels without overheating.
  • Reliable Performance: Designed for long-term reliability in demanding environments.
  • Safety: Flameproof coating enhances safety and prevents fire hazards.
  • Environmentally Friendly: Lead-free terminations comply with RoHS requirements.

Technical Specifications:

  • Resistance Value: 110 Ohms
  • Power Rating: Consult the datasheet for specific power rating (likely between 1W and 5W - check datasheet).
  • Tolerance: Check the datasheet for the resistor tolerance, which impacts precision.
  • Temperature Coefficient of Resistance (TCR): Consult datasheet for the TCR value.
  • Operating Temperature Range: Typically -55°C to +275°C (consult the datasheet).
  • Package Type: Axial Lead

The PW181100JLF wirewound resistor from IRC is a reliable and high-performance component for a wide range of electronic applications. Its stable resistance, high power rating, and safety features make it an excellent choice for power supplies, motor control systems, and other demanding circuits. Always refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess