EN
  • EN
  • DE

GUS-QRC1284-131-KM

Part No GUS-QRC1284-131-KM
Manufacturer International Resistive
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086879-GUS-QRC1284-131-KM
Categories OEM Parts(F-I)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GUS-QRC1284-131-KM CAD Model

Description

The GUS-QRC1284-131-KM is a precision resistor manufactured by International Resistive Company (IRC). This resistor is designed for applications requiring high stability, accuracy, and reliability. It is a through-hole component known for its robust construction and ability to maintain performance under varying environmental conditions.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace applications
  • Industrial control systems
  • High-accuracy measurement circuits

Features

  • High stability over temperature and time
  • Low temperature coefficient of resistance (TCR)
  • Tight tolerance
  • Low noise
  • Through-hole mounting
  • RoHS compliant

Benefits

  • Ensures accurate and reliable performance in critical circuits
  • Reduces errors due to temperature variations
  • Minimizes the need for calibration
  • Enhances signal integrity with low noise characteristics
  • Provides ease of installation and secure connection
  • Meets environmental standards for hazardous substances

Additional Details

The GUS-QRC1284-131-KM resistor features a resistance value determined by the '131' within the part number, although the exact value needs to be confirmed with the datasheet. The resistor's body is typically coated with a protective epoxy or silicone material to provide insulation and environmental protection. Its TCR is very low, ensuring minimal resistance change over a wide range of temperatures. This resistor is commonly used in circuits where precision and stability are paramount.

For specific electrical characteristics such as resistance range, power rating, voltage rating, and operating temperature range, refer to the manufacturer's datasheet. Proper handling and soldering techniques are essential to maintain the integrity and performance of the resistor. Always consult the datasheet for recommended soldering profiles and environmental conditions to guarantee optimal performance and longevity of the component.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess