EN
  • EN
  • DE

CMH11002555F

Part No CMH11002555F
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Metal Film Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023098-CMH11002555F
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMH11002555F CAD Model

Description

The CMH11002555F is a high-precision resistor manufactured by International Resistive. This component is engineered for applications requiring accurate and stable resistance, particularly in measurement, control, and instrumentation circuits. The resistor utilizes advanced materials and manufacturing techniques to achieve exceptional performance characteristics.

Applications:

  • Precision current sensing in power supplies and motor control systems.
  • Reference resistors in voltage dividers for analog-to-digital converters (ADCs).
  • Feedback resistors in operational amplifier (op-amp) circuits.
  • Calibration resistors in test and measurement equipment.
  • Instrumentation amplifiers for signal conditioning.

Features:

  • High Precision Resistance: Offers very tight tolerance on the resistance value, ensuring accuracy in critical applications.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance drift over temperature, maintaining stable performance.
  • Low Voltage Coefficient of Resistance (VCR): Reduces resistance variation with applied voltage.
  • Excellent Long-Term Stability: Provides stable resistance values over extended periods of operation.
  • Surface Mount Technology (SMT): Enables automated assembly and high-density packaging.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Accuracy: Enhances the accuracy of measurement and control circuits.
  • Stable Performance: Maintains stable performance over temperature and time.
  • Reduced Calibration Requirements: Minimizes the need for frequent calibration.
  • High Reliability: Provides reliable operation in demanding environments.
  • Simplified Assembly: Facilitates easy assembly with standard SMT processes.

Additional Details:

The CMH11002555F has a resistance value of 25.5k Ohms. It typically features a tolerance of 0.1% or better, and a TCR of 25 ppm/°C or lower. This resistor is designed to handle specific power ratings, which should be considered in the application design. The resistor's construction includes a resistive element made from a special alloy, which contributes to its high precision and stability. Proper handling and soldering techniques are essential to preserve the resistor's performance characteristics. It is crucial to refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess