EN
  • EN
  • DE

CHP110011R0JLF

Part No CHP110011R0JLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Melf Resistors CHP-1-100-11R0-J-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051983-CHP110011R0JLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP110011R0JLF CAD Model

Description

The CHP110011R0JLF is a thick film chip resistor manufactured by International Resistive. These resistors offer high reliability and stability in a compact surface-mount package, making them suitable for a wide range of electronic applications. This particular resistor has a resistance value of 11 Ohms.

Applications

  • Power Supplies: Used for current limiting and voltage division in power supply circuits.
  • Consumer Electronics: Found in various consumer devices like smartphones, tablets, and audio equipment.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and instrumentation.
  • Automotive Electronics: Used in automotive control modules, sensor circuits, and entertainment systems.
  • Telecommunications: Utilized in telecom infrastructure equipment such as routers, switches, and base stations.

Features

  • Thick Film Technology: Provides excellent stability and reliability.
  • Surface Mount Design: Allows for automated assembly and compact circuit board designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • High Power Dissipation: Capable of handling higher power levels compared to standard chip resistors.
  • Small Size: Compact form factor for space-constrained applications.

Benefits

  • Enhanced Reliability: The thick film construction ensures long-term stability and consistent performance.
  • Simplified Assembly: Surface mount design enables efficient and cost-effective automated assembly.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Increased Power Handling: The resistor can withstand higher power levels without significant drift in resistance.
  • Space Savings: The small size allows for higher component density on circuit boards.

Additional Details

The CHP series from International Resistive are known for their robust construction and consistent performance. The CHP110011R0JLF features a resistance value of 11 Ohms with a tolerance that is specified in the datasheet. The temperature coefficient of resistance (TCR) is also an important parameter to consider in various applications. It's crucial to consult the official datasheet for precise specifications, including power rating, voltage rating, and operating temperature range.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess