EN
  • EN
  • DE

ADSP-2181KSZ-160

Part No ADSP-2181KSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 40MHz 40MIPS 128-Pin MQFP Tray / IC DSP CONTROLLER 16BIT 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 128-MQFP (14x20)
Win Source Part Number 198835-ADSP-2181KSZ-160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-2181
Introduction Date April 28, 1997
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-2181KSZ-160 CAD Model

Description

The ADSP-2181KSZ-160 is a high-performance digital signal processor (DSP) from the reputable Analog Devices Inc. This DSP is a member of the ADSP-218x family, known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of applications including audio processing, telecommunications, industrial control, and instrumentation.

Key Features

  • High-Speed Performance: With a 160 MHz core speed, the ADSP-2181KSZ-160 provides rapid processing capabilities that are essential for real-time signal processing tasks.
  • Integrated Memory: This DSP comes with 16KB of on-chip RAM, which allows for efficient data handling and reduces the need for external memory components.
  • Flexible Architecture: Its flexible architecture includes three computational units, data address generators, and a program sequencer, enabling parallel processing and efficient execution of complex algorithms.
  • Peripheral Connectivity: Equipped with a variety of peripherals such as serial ports, parallel ports, and timers, the ADSP-2181KSZ-160 can easily interface with other devices and systems.

Applications

The ADSP-2181KSZ-160 is designed to meet the demands of various high-performance signal processing applications. Its robust architecture and speed make it suitable for:

  • Audio and speech processing
  • Telecommunications systems
  • Image and video processing
  • Industrial control systems
  • Medical instrumentation

Package and Quality

The device is available in a 128-lead LQFP (Low Profile Quad Flat Package) which ensures a compact footprint while allowing for efficient thermal management. Analog Devices Inc. is committed to high-quality standards, and the ADSP-2181KSZ-160 is no exception. It is designed to meet or exceed the rigorous demands of the industrial and commercial markets.

Support and Resources

Analog Devices Inc. provides extensive support for the ADSP-2181KSZ-160, including detailed datasheets, application notes, and technical support. Engineers and developers can access a wealth of resources to assist with the integration and deployment of this DSP in their projects.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $487.5000 $487.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess