EN
  • EN
  • DE
  • IT

IRFS4710TRLPBF

Part No IRFS4710TRLPBF
Manufacturer International Rectifier
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 753748-IRFS4710TRLPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFS4710TRLPBF CAD Model

Description

The IRFS4710TRLPBF is a high-performance Power MOSFET designed for demanding applications requiring high efficiency and power density. This device utilizes International Rectifier's advanced trench MOSFET technology to achieve ultra-low on-resistance and superior switching performance, making it ideal for synchronous rectification, DC-DC converters, and motor control applications.

Applications:

  • Synchronous Rectification in high-current DC-DC converters
  • High-Frequency Switching Power Supplies
  • Motor Control
  • Battery Management Systems
  • Uninterruptible Power Supplies (UPS)

Features:

  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Avalanche Rated: Provides robustness against voltage transients.
  • 175°C Operating Temperature: Ensures reliable operation in high-temperature environments.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Power Density: Enables smaller and more compact designs.
  • Enhanced Reliability: Avalanche rating and high operating temperature ensure robust performance.
  • Simplified Thermal Management: Low on-resistance reduces heat dissipation.
  • Environmentally Friendly: Complies with RoHS standards.

The IRFS4710TRLPBF offers exceptional performance in high-frequency switching applications. Its low gate charge minimizes switching losses, while its ultra-low on-resistance minimizes conduction losses, resulting in higher overall efficiency. The device is also avalanche rated, providing robustness against voltage transients and ensuring reliable operation in demanding environments. With a maximum operating temperature of 175°C, it can withstand high-temperature conditions. The device is available in a D2Pak package, suitable for surface mounting and efficient heat dissipation.

Specifications:

Vds: 100V

Id: 120A

Rds(on) (at Vgs=10V): 4.7 mΩ

Package: D2Pak

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess