EN
  • EN
  • DE
  • IT

TLC083IDGQRG4

Part No TLC083IDGQRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF WIDE BANDWIDTH HIGH OUTPUT DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268674-TLC083IDGQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC083IDGQRG4 CAD Model

Description

The TLC083IDGQRG4 is a high-performance, low-power operational amplifier from Texas Instruments that offers a blend of features making it ideal for a wide range of applications. This advanced op-amp is designed to meet the demands of sophisticated electronic systems, providing precision, low-noise operation, and high output drive capability.

Key Features

  • Wide Supply Range: The device can operate from a supply range of ±2.25 V to ±8 V, making it versatile for both single and split supply operations.
  • Low Noise: With a low noise density of 4.5 nV/√Hz at 1 kHz, this op-amp is suitable for audio and other sensitive applications where noise performance is critical.
  • High Output Drive: Capable of delivering a high output current, the TLC083IDGQRG4 can drive capacitive loads and power-hungry devices with ease.
  • Rail-to-Rail Output: It offers a rail-to-rail output swing that provides increased dynamic range, especially useful in low-voltage applications.
  • Low Input Bias Current: The device features a low input bias current, which is essential for precision applications and reduces the error in measurement and control systems.

Applications

The flexibility and performance characteristics of the TLC083IDGQRG4 make it an excellent choice for a range of applications, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Analog filters
  • Data acquisition systems
  • Active filtering
  • Medical instrumentation

Package and Quality

The TLC083IDGQRG4 comes in a compact MSOP-8 (DGS) package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their components, making this op-amp a reliable choice for both commercial and industrial use.

In conclusion, the TLC083IDGQRG4 operational amplifier by Texas Instruments is a high-quality component that provides the precision, low noise, and high output drive required by modern electronic applications. Its versatility in supply voltage and package form factor makes it an excellent choice for designers looking to enhance the performance of their circuits.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess