EN
  • EN
  • DE

IRF1059T1

Part No IRF1059T1
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-220
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 710481-IRF1059T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF1059T1 CAD Model

Description

The IRF1059T1 is a power MOSFET from International Rectifier (now Infineon Technologies). It is an N-channel MOSFET designed for high-efficiency power switching applications. Known for its low on-resistance and fast switching capabilities, it's frequently used in various power management circuits.

Applications

  • DC-DC Converters: Used in synchronous rectification and other DC-DC converter topologies.
  • Motor Control: Employed in motor control circuits for efficient switching.
  • Power Inverters: Suitable for power inverters converting DC to AC.
  • Load Switching: Controlling power distribution to various loads.
  • Power Supplies: Used in various power supply applications for efficient switching.

Features

  • N-Channel MOSFET: Enables efficient switching in N-channel configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • High Drain-Source Voltage (VDS): Supports high voltage applications.
  • High Drain Current (ID): Handles substantial current loads.
  • Surface Mount Package: Simplifies PCB assembly with surface mount technology.
  • Avalanche Rated: Withstands transient voltage spikes from inductive loads.

Benefits

  • High Efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Compact Design: Surface mount package facilitates compact designs.
  • Robust Performance: Avalanche rating enhances robustness in inductive load applications.
  • Improved Thermal Performance: Low on-resistance contributes to reduced heat generation.

Additional Details

The IRF1059T1 needs an appropriate gate drive voltage to switch effectively. The gate drive voltage should be within the datasheet's specified range for proper function. Consult the datasheet for detailed electrical characteristics, recommended operating conditions, thermal resistance, and package dimensions. This MOSFET's low on-resistance and high current capability make it suitable for high-performance power switching applications. The package is typically a D2PAK or similar power surface mount package.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess