EN
  • EN
  • DE

IR3086MTR

Part No IR3086MTR
Manufacturer International Rectifier
Catalog PMIC - Power Management - Specialized
Description PHASE IC WITH OVP, FAULT AND OVERTEMP DETECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186710-IR3086MTR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IR3086MTR CAD Model

Description

The IR3086MTR is a synchronous buck controller IC from International Rectifier (now Infineon Technologies). It is designed to efficiently control the voltage regulation in various power supply applications, providing high performance and flexibility. This controller is often used in server, desktop, and notebook computer power supplies, as well as other high-current, low-voltage applications.

Applications:

  • Server Power Supplies: Used in voltage regulation modules (VRMs) for servers.
  • Desktop PC Power Supplies: Employed in power supplies for desktop computers.
  • Notebook Computer Power Supplies: Found in voltage regulators for laptop computers.
  • Graphics Card Power Supplies: Provides voltage regulation for high-performance graphics cards.

Features:

  • Synchronous Buck Control: Uses synchronous rectification to improve efficiency.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overcurrent Protection: Protects the power supply from overcurrent conditions.
  • Undervoltage Protection: Protects the load from undervoltage conditions.
  • Soft-Start Function: Minimizes inrush current during startup.

Benefits:

  • High Efficiency: Reduces power loss and heat generation.
  • Flexible Design: Allows for customizable power supply solutions.
  • Reliable Operation: Protects against fault conditions.
  • Improved Performance: Provides stable and accurate voltage regulation.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The IR3086MTR operates over a wide input voltage range and can support high output current. It features programmable switching frequency and slope compensation, allowing for optimization of the power supply performance. The device is available in a small package, making it suitable for high-density designs. The TR suffix indicates that it is supplied in tape and reel packaging for automated assembly. International Rectifier's (now Infineon's) advanced process technology ensures high reliability and performance. The controller utilizes external MOSFETs for both the high-side and low-side switches, allowing for flexibility in choosing components that meet the specific requirements of the application. The operating temperature range is typically from -40°C to +85°C.

The IR3086MTR is a robust and versatile controller that enables the design of high-performance, efficient power supplies. Its comprehensive feature set and flexible configuration options make it a popular choice for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess