EN
  • EN
  • DE

HFA16TB120PBF

Part No HFA16TB120PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description Ultrafast, Soft Revcovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1180138-HFA16TB120PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA16TB120PBF CAD Model

Description

The HFA16TB120PBF is a hyperfast rectifier diode manufactured by International Rectifier (now part of Infineon Technologies). This diode is designed for applications that demand extremely fast switching speeds and minimal reverse recovery charge. It's frequently used in power factor correction (PFC) circuits, as freewheeling diodes in inductive loads, and within high-frequency inverters.

Applications

  • Power Factor Correction (PFC): It is used within PFC circuits to enhance the power factor and reduce harmonic distortion within power supplies.
  • Freewheeling Diodes: It is used as a freewheeling diode in inductive loads to safeguard switching transistors from potential voltage spikes.
  • High-Frequency Inverters: Finds application in high-frequency inverters to facilitate efficient power conversion.
  • Motor Drives: Is implemented in motor drive circuits to deliver rapid and efficient rectification.
  • Uninterruptible Power Supplies (UPS): Can be found in UPS systems, offering fast and reliable switching capabilities.

Features

  • Hyperfast Recovery Time: Delivers exceptionally fast recovery times, enabling efficient switching.
  • Low Reverse Recovery Charge: Reduces switching losses to a minimum and elevates efficiency.
  • Soft Recovery Characteristics: Minimizes noise and electromagnetic interference (EMI).
  • High Voltage Capability: Capable of withstanding high reverse voltages.
  • Low Forward Voltage Drop: Keeps power dissipation low, further enhancing efficiency.
  • Lead-Free (PbF): Compliant with RoHS standards, making it environmentally responsible.

Benefits

  • Improved Efficiency: Diminishes switching losses, enhancing overall system efficiency substantially.
  • Reduced EMI: The soft recovery characteristics contribute to minimizing noise and EMI emissions.
  • Reliable Operation: Provides dependable operation in demanding applications.
  • Protection Against Voltage Spikes: Shields sensitive components from potentially damaging voltage spikes.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The HFA16TB120PBF is a 16 Amp, 1200 Volt hyperfast rectifier diode. It features a typical reverse recovery time (trr) of around 38 ns. Its operating junction temperature range stretches from -65°C to +175°C. The maximum forward voltage drop typically measures 2.7 V at 16 A. The component comes in a TO-220AC package.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess