EN
  • EN
  • DE

1SMB26AT3

Part No 1SMB26AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26V 42.1V SMB / 600 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Maximum) at Ipp 42.1V
Current - Peak Pulse (10/1000μs) 14.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 630pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series 1SMB
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800577-1SMB26AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB26AT3 CAD Model

Description

Product Overview: 1SMB26AT3 - ON Semiconductor

The 1SMB26AT3 from ON Semiconductor is a robust surface-mount transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is a must-have for systems that require reliable protection in a compact package.

Key Features

  • Voltage Range: The device offers a stand-off voltage of 26 volts, making it suitable for a variety of applications where this voltage rating is required for secure operation.
  • Peak Power Dissipation: It has an impressive peak pulse power dissipation of 600 Watts at 10/1000 μs waveform, which ensures that high energy transients are effectively clamped, protecting the vulnerable circuitry.
  • Fast Response Time: The 1SMB26AT3 boasts a fast response time, typically in the picosecond range, providing immediate protection against transient voltage spikes.
  • Low Leakage: With its low leakage current, it ensures minimal power loss during normal operation, contributing to the overall efficiency of the system it's protecting.
  • Temperature Range: This device operates over a broad temperature range from -55°C to +150°C, making it suitable for harsh environmental conditions.

Applications

The 1SMB26AT3 is versatile and can be used in a wide array of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Industrial control systems where voltage transients can be prevalent
  • Automotive electronics that require robust protection against surges
  • Telecommunication devices where signal integrity is crucial
  • Power supply circuits and voltage regulation modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB26AT3 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each diode meets the highest standards of performance and reliability. The device is also RoHS compliant, adhering to current environmental regulations and standards.

With its combination of features, the 1SMB26AT3 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Its ability to handle high transient power, fast response time, and reliable performance under varying conditions make it a preferred choice for transient voltage suppression applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess