The AUIRS2301STRPBF is a high-voltage, high-speed power MOSFET and IGBT gate driver with independent high and low side referenced output channels. Housed in a compact SO-8 package, this driver is designed for demanding applications that require efficient and reliable switching of power devices.
Applications:
- Motor control applications
- Power supplies
- Lighting systems
- Class D amplifiers
- Induction heating
Features:
- Floating channel designed for bootstrap operation
- Tolerant to negative transient voltage, dV/dt immune
- Gate drive supply range from 10V to 20V
- Logic input voltage range: -0.3V to VCC+0.3V
- CMOS Schmitt-triggered inputs with pull-down
- Matched propagation delay for both channels
- Outputs in phase with inputs
- Under voltage lockout for both channels
Benefits:
- Simplified gate drive circuitry
- Improved system efficiency due to fast switching speeds
- Robust operation in noisy environments
- Enhanced system reliability through under-voltage lockout protection
- Reduced component count and board space
Additional Details:
The AUIRS2301STRPBF features a floating channel that can be used in bootstrap configurations, allowing for high-side gate driving with minimal external components. Its high dV/dt immunity ensures reliable operation even with fast switching transients. The matched propagation delay for both channels minimizes dead-time requirements in bridge circuits, further improving efficiency. The under-voltage lockout (UVLO) protection prevents the MOSFETs or IGBTs from operating in a linear region during start-up, protecting them from over-dissipation. The driver can operate from a gate drive supply voltage ranging from 10V to 20V and supports logic input voltages from -0.3V to VCC+0.3V.