The 20CTQ040S is a Schottky Barrier Rectifier from International Rectifier. It is designed for high-frequency switching power supplies, providing efficient rectification and low forward voltage drop. This diode is commonly used in various power conversion applications.
Applications:
- Switching power supplies
- Freewheeling diodes in converters
- Polarity protection applications
- DC-DC converters
- High-frequency inverters
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits:
- Improved efficiency in power supplies due to low forward voltage drop
- Enhanced reliability due to high surge current capability
- Reduced power loss and heat generation
- Protection against voltage transients
- Environmentally friendly due to RoHS compliance
Additional Details:
The 20CTQ040S has a maximum repetitive reverse voltage of 40V and a forward current of 20A. The operating temperature ranges from -65°C to +175°C. The device is typically packaged in a TO-220AB. The low forward voltage drop minimizes power dissipation and improves the overall efficiency of the circuit. Its robust design makes it suitable for demanding applications where high reliability is crucial.