EN
  • EN
  • DE

Z3735D

Part No Z3735D
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 412025-Z3735D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z3735D CAD Model

Description

The Intel Atom Z3735D is a system-on-a-chip (SoC) primarily designed for entry-level tablets and small form factor PCs. It's part of the Bay Trail-T family and built on Intel's 22nm Silvermont microarchitecture. This processor offers a balance of performance and power efficiency, making it suitable for various mobile computing tasks.

Applications

  • Entry-level Tablets
  • Small Form Factor PCs
  • Convertible Laptops
  • Media Players
  • Point-of-Sale (POS) Systems

Features

  • Quad-Core Processor: Features four independent cores for multitasking and parallel processing.
  • 22nm Process Technology: Offers improved power efficiency and performance compared to older manufacturing processes.
  • Integrated Graphics: Incorporates Intel HD Graphics (Gen7) for basic graphical tasks and video playback.
  • DDR3L Memory Support: Compatible with low-voltage DDR3L memory for reduced power consumption.
  • Burst Performance Technology: Dynamically increases clock speed for short periods to handle demanding workloads.
  • Integrated I/O: Includes built-in interfaces for USB, storage, and display connectivity.
  • Power Management Features: Advanced power-saving techniques to extend battery life.

Benefits

  • Cost-Effective: Provides a good balance of performance and price for budget-conscious devices.
  • Energy Efficient: Low power consumption extends battery life in mobile devices.
  • Compact Size: Suitable for small form factor designs, enabling thinner and lighter devices.
  • Adequate Performance for Basic Tasks: Handles web browsing, document editing, and media consumption smoothly.
  • Integrated Graphics: Eliminates the need for a discrete graphics card, reducing cost and power consumption.
  • Multitasking Capabilities: The quad-core design allows for smooth multitasking between different applications.

Additional Details

The Intel Atom Z3735D typically operates at a base frequency of 1.33 GHz and can burst up to 1.83 GHz. The integrated Intel HD Graphics operates at a base frequency of 311 MHz and can burst up to 646 MHz. It supports DirectX 11 and OpenGL 4.0. The processor has a TDP (Thermal Design Power) of around 2.2W, making it very energy efficient. It supports a maximum of 2GB of DDR3L-1333 memory.

The Z3735D is a versatile processor that finds its use in a wide array of low-power and cost-sensitive applications where performance needs are moderate. Its integrated features and energy efficiency make it a popular choice for entry-level mobile computing devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess