Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Data Rate 1 Gbps
Height 1 mm
Interface Ethernet, SMBus, SPI
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 500 mV
Mount Surface Mount
Number of Pins 64
Number of Transceivers 1
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 970471-WGI210IT S LJXT
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WGI210IT S LJXT CAD Model

Description

The 970471-WGI210IT S LJXT is an Ethernet interface electronic component manufactured by Intel.

  • Case/Package: QFN EP
  • Mounting: Surface-mounted
  • Operating Supply Voltage: 3.3 V
  • Data Rate: 1 Gbps
  • Interface: Ethernet, SMBus, and SPI
  • Height: 1 mm
  • Pins: 64
  • Transceivers: 1
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -40 °C
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Schedule B: 8542310000
  • Maximum Supply Voltage: 3.465 V
  • Minimum Supply Voltage: 500 mV

You May Also Be Interested in

Microchip Technology
IC ETHERNT SW 2PORT PCI 100LFBGA / Ethernet Switch 10/100 Base-T/TX PHY PCI Interface
Lowest to $12.2753
ECAD model for KSZ8842-PMBL
Microchip Technology
10BASE-T1S Phy Transceiver With Mii/rmii 32 VQFN 5X5X1.0 T/r Rohs Compliant: Yes
Need more? Email Us
ECAD model for LAN8670B1T-E/LMX
MaxLinear Inc
RF System on a Chip - SoC
Lowest to $347.9700
ECAD model for BCM85110IFSBG
Broadcom Limited
Need more? Email Us
ECAD model for BCM957302M3020CBK
Microchip Technology
IC ETHERNET CONTROLLER 64QFN / Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
Lowest to $15.3637
ECAD model for LAN9250V/ML
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Lowest to $94.0131
ECAD model for VSC8257YMR-01
Intel
Ethernet Controller Single Chip 10/100Mbps PCIe v2.1 (2.5 GT/s) 0.9V/1.5V/3.3V 64-Pin QFN T/R
Lowest to $35.7252
ECAD model for WGI210IS S LJXW
Analog Devices Inc.
Ethernet ICs SGMII BUS CONVERTER
Need more? Email Us
ECAD model for MAX24287ETK+T
Infineon Technologies
Infineon SWITCHES
Lowest to $14.0880
ECAD model for 88EA6321A0-TFJ2A000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1665 $54.9990
12+ $8.5863 $103.0356
19+ $8.2962 $157.6278
26+ $7.7161 $200.6186
34+ $7.4260 $252.4840
43+ $7.1359 $306.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention