EN
  • EN
  • DE

LAN9250V/ML

Part No LAN9250V/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CONTROLLER 64QFN  /  Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Controller
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LAN9250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1113836-LAN9250V/ML
Ultra Librarian 3D Model Ultra Librarian LAN9250V/ML CAD Model

Description

Microchip Technology's LAN9250V/ML: High-Performance Ethernet Controller

The LAN9250V/ML from Microchip Technology is a full-featured, single-chip Ethernet controller designed for embedded applications that require high-speed data transfers and efficient network connectivity. This powerful device is particularly well-suited for industrial automation, automotive systems, and any application where reliable and fast Ethernet communication is a must.

Key Features:

  • High-Speed Ethernet: The LAN9250V/ML supports 10/100 Mbps Ethernet speeds, ensuring rapid data transmission for time-sensitive applications.
  • Flexible Interface Options: With both SPI and SQI serial interfaces, this Ethernet controller provides versatility for system integration, allowing designers to choose the optimal interface for their specific requirements.
  • Low-Latency Data Transfer: The device is engineered to minimize latency, which is crucial for applications that require real-time communication and swift data handling.
  • Small Form Factor: Available in a compact VQFN package, the LAN9250V/ML is ideal for space-constrained applications.
  • Advanced Power Management: Incorporating power-saving features and a wide range of supply voltages, this controller is designed for energy-efficient operations.
  • Robust Security: Security is a top priority, and the LAN9250V/ML includes features that help protect against intrusions and ensure the integrity of network data.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environments.

Applications:

The versatility and robustness of the LAN9250V/ML make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Diagnostics
  • Embedded Systems
  • Medical Equipment
  • Networking Equipment

Microchip Technology's commitment to quality ensures that the LAN9250V/ML Ethernet controller is a reliable and high-performing solution for your networking needs. With its advanced features and flexible design, it stands out as a superior choice for designers looking to enhance their system's Ethernet capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,328 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess