EN
  • EN
  • DE

LAN8670B1T-E/LMX

Part No LAN8670B1T-E/LMX
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description 10BASE-T1S Phy Transceiver With Mii/rmii 32 VQFN 5X5X1.0 T/r Rohs Compliant: Yes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117758-LAN8670B1T-E/LMX
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8670B1T-E/LMX CAD Model

Description

Microchip Technology's LAN8670B1T-E/LMX - Small Footprint MII/RMII 10/100 Ethernet Transceiver

The LAN8670B1T-E/LMX is a high-performance, small-footprint, single-port Ethernet transceiver from Microchip Technology. It is designed to meet the rigorous demands of the fast-growing Internet of Things (IoT) market, as well as consumer, industrial, and automotive applications that require reliable data communication. This Ethernet PHY transceiver provides a standard MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for easy interfacing with MAC controllers.

Key Features:

  • Support for 10BASE-Te and 100BASE-TX IEEE 802.3-compliant Ethernet applications.
  • Energy Efficient Ethernet (EEE) compliant, which enables lower power consumption during periods of low data activity.
  • Support for both MII and RMII interfaces to accommodate various microcontroller and processor connections.
  • HP Auto-MDIX support, allowing the use of direct or crossover cable types without needing manual switching.
  • Integrated voltage regulators, reducing the need for external components and simplifying board design.

Applications:

The versatility of the LAN8670B1T-E/LMX makes it suitable for a wide range of applications, including but not limited to:

  • Embedded systems for IoT devices.
  • Industrial automation and control systems.
  • Automotive connectivity solutions.
  • Smart home devices and consumer electronics.
  • Networked printers and other office equipment.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the LAN8670B1T-E/LMX is no exception. It is built to meet high standards of reliability and performance, ensuring stable operation in various environments and applications.

Technical Support and Resources:

Microchip Technology provides extensive technical support and resources to assist developers in integrating the LAN8670B1T-E/LMX into their designs. This includes detailed datasheets, application notes, and a supportive community of engineers and experts.

You May Also Be Interested in

Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.4582
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $11.2708
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-32, RoHS
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess