EN
  • EN
  • DE

WG82574IT S LBAC

Part No WG82574IT S LBAC
Manufacturer Intel
Catalog Ethernet Interface
Description 10/100-Mbps Ethernet PHY transceiver with fiber & AUI support 80-QFP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Rate 1 Gbps
Height 1 mm
Interface PCI, PCIe, SMBus, SPI
Length 9 mm
Max Input Voltage 3.6 V
Maximum Operating Temperature 85 °C
Max Output Current 9 mA
Max Output Voltage 3.3 V
Max Power Dissipation 100 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 64
Number of Ports 1
Operating Supply Voltage 3.3 V
Output Voltage 3.3 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8542310000
Simplex/Duplex Full Duplex
Termination SMD/SMT
Width 9 mm
Win Source Part Number 989408-WG82574IT S LBAC
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WG82574IT S LBAC CAD Model

Description

The Intel WG82574IT S LBAC is an Ethernet interface with SMD/SMT termination and one port.

  • Termination: SMD/SMT
  • Number of Ports: 1
  • Length: 9 mm
  • Mounting Type: SMD (SMT)
  • Operating Supply Voltage: 3.3 V
  • Data Rate: 1 Gbps
  • Interface Type: PCI, PCIe, SMBus, and SPI
  • Height: 1 mm
  • Number of Pins: 64
  • Output Voltage: 3.3 V
  • Width: 9 mm
  • Category: Ethernet Interface
  • Simplex/Duplex: Full Duplex
  • Case/Package Type: PQFP
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Intel
Need more? Email Us
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100/1000 Base-T PHY MII, RMII, RGMII Interface 64-QFN (8x8)
Lowest to $13.9238
Microchip Technology
IC TRANSCEIVER FULL 48LQFP / Transceiver Full Ethernet 48-LQFP (7x7)
Lowest to $2.0785

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8549 $81.7098
3+ $33.5220 $100.5660
5+ $32.4744 $162.3720
7+ $31.4269 $219.9883
9+ $30.3793 $273.4137
12+ $27.2366 $326.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess