EN
  • EN
  • DE

WG82567LM-SLAVV

Part No WG82567LM-SLAVV
Manufacturer Intel
Catalog Ethernet Interface
Description Phy 1-CH 10MBPS/100MBPS/1GBPS 3.3V 56-PIN QFN Ep
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Data Rate 1 Gbps
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -20 °C
Min Supply Voltage 980 mV
Mount Surface Mount
Number of Pins 56
Number of Transceivers 1
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1025106-WG82567LM-SLAVV
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WG82567LM-SLAVV CAD Model

Description

This electronic component is a data rate 1 Gbps Ethernet interface manufactured by Intel.

  • Data Rate: 1 Gbps
  • Pins: 56
  • Transceivers: 1
  • Case/Package: QFN EP
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -20 °C
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Maximum Supply Voltage: 3.6 V
  • Minimum Supply Voltage: 980 mV

You May Also Be Interested in

Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
Need more? Email Us
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100/1000 Base-T PHY MII, RMII, RGMII Interface 64-QFN (8x8)
Lowest to $13.9238
Microchip Technology
IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess