Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1266569-TE28F800B5T90
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TE28F800B5T90 CAD Model

Description

The Intel TE28F800B5T90 is a high-performance 8-Megabit (1M x 8) or 8-Megabit (512K x 16) Flash memory device organized in a single die. It utilizes advanced ETOX (EPROM Tunnel Oxide) Flash technology, providing a cost-effective solution for applications requiring high density, high performance, and low power consumption.

Applications:

  • Embedded systems: Used for storing boot code, application code, and data in embedded systems.
  • Networking equipment: Employed in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial control systems: Integrated into programmable logic controllers (PLCs) and other industrial control devices for storing control algorithms and data.
  • Consumer electronics: Found in digital cameras, MP3 players, and other consumer devices for storing firmware and user data.
  • Automotive applications: Used in engine control units (ECUs) and other automotive systems for storing calibration data and software.

Features:

  • High Density: 8-Megabit (1M x 8/512K x 16) organization.
  • High Performance: Fast access times for quick program execution and data retrieval.
  • Low Power Consumption: Operates at low voltage, reducing power consumption in battery-powered applications.
  • ETOX Flash Technology: Provides high reliability and endurance.
  • Sector Erase Architecture: Allows for flexible memory management and efficient data updates.
  • Program Suspend Capability: Enables interruption of programming operations for reading data.

Benefits:

  • Improved System Performance: Fast access times contribute to quicker boot times and application execution.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Increased System Reliability: High endurance and data retention ensure reliable operation in harsh environments.
  • Simplified Memory Management: Sector erase architecture simplifies memory management and allows for efficient data updates.
  • Flexibility: Dual organization (1M x 8/512K x 16) provides flexibility for different application requirements.

Additional Details:

The TE28F800B5T90 operates from a single power supply and is available in various package options. It offers a wide range of operating temperatures, making it suitable for use in industrial and automotive applications. The device also features advanced security features to protect against unauthorized access and data corruption. It supports common flash interface (CFI), enabling easy integration into existing systems. The architecture allows for both read and write operations and can be programmed and erased electrically.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention