EN
  • EN
  • DE

SU3500 SLGFM

Part No SU3500 SLGFM
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 349055-SU3500 SLGFM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SU3500 SLGFM CAD Model

Description

The Intel SU3500 SLGFM is an ultra-low voltage (ULV) mobile processor belonging to the Intel Celeron family. The SLGFM sSpec number identifies this particular processor. It's designed for use in thin and light laptops and netbooks, prioritizing energy efficiency and battery life over raw processing power. The single core architecture is suitable for basic computing tasks.

Applications

  • Ultraportable Laptops: Designed for use in small and lightweight laptops where long battery life is essential.
  • Netbooks: Suitable for netbooks used for web browsing, email, and basic productivity tasks.
  • Mobile Internet Devices (MIDs): Used in mobile devices where low power consumption is a key requirement.

Features

  • Single-Core Processor: Based on a single processing core.
  • Ultra-Low Voltage (ULV): Consumes very little power compared to standard processors.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor frequency to optimize power consumption.
  • Execute Disable Bit: Enhances security by preventing certain types of malicious code from running.
  • Small Form Factor: Designed for compact devices with limited space.

Benefits

  • Extended Battery Life: The primary benefit is significantly longer battery life in portable devices.
  • Portability: Enables the creation of thinner and lighter laptops and netbooks.
  • Energy Efficiency: Reduces energy consumption and lowers running costs.
  • Quiet Operation: Typically requires less cooling, resulting in quieter operation.
  • Cost-Effective: Celeron processors offer a good balance of performance and affordability.

Additional Details

The SU3500's clock speed is generally lower than that of standard voltage processors to minimize power consumption. The processor integrates a memory controller, improving memory access speeds and reducing latency. The processor uses a relatively small amount of L2 cache. Its thermal design power (TDP) is very low, and it needs a cooler to maintain optimal working temperatures. It uses either a socketed or BGA packaging type depending on the device manufacturer's design.

You May Also Be Interested in

Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess