EN
  • EN
  • DE

SSDPE2ME012T401

Part No SSDPE2ME012T401
Manufacturer Intel
Catalog OEM Parts ( S )
Description DC P3600 Series 1.2TB 2.5in. PCI-Express 3.0 x4 SolidState Drive (MLC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030125-SSDPE2ME012T401
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSDPE2ME012T401 CAD Model

Description

The SSDPE2ME012T401 is an Intel Solid State Drive (SSD) with a capacity of 1.2TB. This SSD is designed for enterprise applications, offering high performance, reliability, and endurance. It utilizes NAND flash memory technology to provide fast data access and storage, making it suitable for demanding workloads such as data centers, servers, and high-performance computing.

Applications

  • Data Centers
  • Servers
  • High-Performance Computing (HPC)
  • Cloud Storage
  • Virtualization Environments

Features

  • 1.2TB Capacity: Provides ample storage space for enterprise applications.
  • NAND Flash Memory: Delivers fast read and write speeds, improving system performance.
  • High Endurance: Designed for heavy workloads and continuous operation.
  • Power Loss Protection: Prevents data loss in the event of a power outage.
  • Advanced Error Correction: Ensures data integrity and reliability.

Benefits

  • Improved Performance: Significantly faster data access compared to traditional hard drives.
  • Increased Reliability: More resistant to shock and vibration, reducing the risk of data loss.
  • Reduced Power Consumption: Consumes less power than traditional hard drives, lowering operating costs.
  • Enhanced Data Protection: Power loss protection and advanced error correction ensure data integrity.
  • Scalable Storage: Can be easily integrated into existing storage infrastructure.

Additional Details

The Intel SSDPE2ME012T401 supports various interface standards, such as SATA or NVMe, depending on the specific model and application. It offers sequential read speeds of up to 2 GB/s and sequential write speeds of up to 1 GB/s. The random read and write speeds are also significantly higher than those of traditional hard drives. The SSD incorporates advanced wear-leveling algorithms to extend the lifespan of the NAND flash memory. It also features SMART (Self-Monitoring, Analysis, and Reporting Technology) attributes, which allow users to monitor the health and performance of the drive. The SSD is designed to operate in a wide range of temperatures and environmental conditions, making it suitable for deployment in various data center environments.

This SSD is ideal for applications requiring high performance, reliability, and endurance, such as database servers, virtualization platforms, and cloud storage systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $46.9219
Murata Electronics North America
Lowest to $0.3269
Bel Fuse Inc.
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess