Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954878-SLA2E
Series *
Ultra Librarian 3D Model Ultra Librarian SLA2E CAD Model

Description

The Intel SLA2E is a Pentium III processor designed for desktop computers. As part of the Pentium III family, it provides robust performance for various applications. It is based on the P6 microarchitecture.

Applications:

  • Desktop Computers
  • Gaming Rigs (Retro)
  • Workstations
  • Embedded Systems
  • Legacy Computing

Features:

  • P6 Microarchitecture: Known for its efficient performance.
  • FC-PGA Package: Compatible with Socket 370 motherboards.
  • Integrated Heat Spreader (IHS): Helps to dissipate heat effectively.
  • Advanced Transfer Cache (ATC): Improves data access times.
  • MMX and SSE Instruction Sets: Enhances multimedia capabilities.

Benefits:

  • Reliable Performance: Provides stable and consistent performance for older applications.
  • Compatibility: Designed to work seamlessly with compatible motherboards and chipsets.
  • Cost-Effective: Offers a budget-friendly option for legacy systems.
  • Thermal Management: The IHS contributes to efficient thermal management, preventing overheating.
  • Proven Architecture: The P6 microarchitecture is well-regarded for its efficiency.

Additional Details:

The Intel SLA2E supports a front-side bus (FSB) speed of 100 MHz or 133 MHz, depending on the specific model. It incorporates a Level 2 (L2) cache size ranging from 256KB to 512KB, providing fast access to frequently used data and instructions. The core voltage is typically between 1.6V and 2.0V. The thermal design power (TDP) is typically between 20W and 30W, reflecting the amount of heat the processor generates under maximum load. The SLA2E is fabricated using a 250nm or 180nm process technology, offering a balance of performance and energy efficiency. It supports MMX and SSE instruction sets, which accelerate multimedia and other computationally intensive tasks. The processor's clock speed varies depending on the specific model, ranging from 500 MHz to 1.4 GHz. It is designed for single-processor configurations and provides a reliable computing solution for various applications. Due to its age, the SLA2E is often found in legacy systems or used for retro gaming setups.

You May Also Be Interested in

Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention