Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 120W x 1 @ 4 Ohm; 60W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 90°C (TA)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Top Pad
Win Source Part Number 344393-STA506
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA506 CAD Model

Description

The STA506 from STMicroelectronics is a cutting-edge, multi-channel class-D audio amplifier that is part of ST's Sound Terminal family. This high-efficiency device is designed to deliver a superior audio experience while minimizing power loss, making it an ideal choice for a wide range of consumer electronics applications.

Key Features

  • High-Efficiency Class-D Operation: The STA506 operates with a high level of efficiency, which reduces energy consumption and heat dissipation. This makes it suitable for compact systems where space and thermal management are critical.
  • Multi-Channel Amplifier: With its multi-channel configuration, the STA506 can drive several speakers, providing flexibility in creating immersive audio environments for home theater systems, active speakers, and other multimedia setups.
  • Advanced Diagnostics: The integrated diagnostics feature ensures reliable operation by detecting and reporting faults such as short circuits, overtemperature, and under-voltage conditions.
  • Flexible Supply Voltage: The STA506 is designed to work within a wide range of supply voltages, accommodating various power supply designs and ensuring compatibility with different system architectures.
  • Superior Sound Quality: Despite its efficiency, the STA506 does not compromise on sound quality. It delivers clear, distortion-free audio, enhancing the listening experience for end-users.

Applications

The STA506 is versatile and can be used in several audio applications, including:

  • Home theater systems
  • Active speakers
  • TV soundbars
  • Mini and micro audio systems
  • Multi-room audio systems

Technical Specifications

The STA506 boasts impressive technical specifications that make it a top choice for audio system designers:

  • Output Power: Capable of delivering substantial power per channel into various load conditions.
  • Signal-to-Noise Ratio (SNR): Provides a high SNR for a cleaner audio output.
  • Total Harmonic Distortion + Noise (THD+N): Maintains low distortion levels for high-fidelity audio reproduction.
  • Pin-to-Pin Compatibility: Offers design flexibility and easy upgrades within the Sound Terminal product family.

In summary, the STA506 is a robust, efficient, and high-performance audio amplifier that meets the demands of modern audio applications. Its combination of power, efficiency, and sound quality makes it a compelling choice for manufacturers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,407 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention