EN
  • EN
  • DE

S83C196KM-20

Part No S83C196KM-20
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 310529-S83C196KM-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S83C196KM-20 CAD Model

Description

The Intel S83C196KM-20 is a high-performance microcontroller unit (MCU) belonging to the MCS-96 family of 16-bit microcontrollers. Designed for embedded control applications requiring real-time processing and versatile peripheral integration, the S83C196KM-20 offers a robust solution for demanding tasks. Its capabilities include high-speed operation, integrated memory, and a comprehensive suite of peripherals.

Applications

  • Automotive Systems: Engine control units (ECUs), transmission control, anti-lock braking systems (ABS), and electronic power steering (EPS).
  • Industrial Automation: Robotics control, programmable logic controllers (PLCs), motor drives, and process control systems.
  • Aerospace and Defense: Flight control systems, navigation systems, and communication equipment.
  • Consumer Electronics: High-end appliances, audio/video equipment, and embedded control in complex devices.
  • Telecommunications: Network controllers, modem control, and wireless communication devices.

Features

  • High-Performance 16-bit CPU: Provides efficient data processing and high throughput for real-time control tasks.
  • Integrated Memory: Contains on-chip RAM and ROM (or EPROM) for program storage and data manipulation, reducing the need for external memory components. Memory size varies depending on the specific configuration.
  • High-Speed Input/Output (I/O) Ports: Offers versatile and rapid communication with external devices and sensors.
  • Analog-to-Digital (A/D) Converter: Enables the conversion of analog signals to digital data for accurate measurement and control.
  • Pulse-Width Modulation (PWM) Outputs: Allows precise control of motor speed, light intensity, and other analog parameters.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial protocols for interfacing with peripherals and other systems.
  • Interrupt Controller: Enables rapid response to external events and asynchronous operations, improving real-time performance.

Benefits

  • Enhanced Performance: The 16-bit architecture and integrated peripherals enable fast and efficient execution of control algorithms, resulting in improved system performance.
  • Cost Reduction: The on-chip peripherals minimize the need for external components, reducing overall system cost and complexity.
  • Increased Reliability: The integrated design reduces the number of external interconnections, leading to higher system reliability.
  • Simplified Development: The MCS-96 architecture is well-documented, and supported by a range of development tools, simplifying software development and debugging.
  • Flexibility: The programmable I/O ports and communication interfaces offer flexibility in interfacing with various external devices.

Technical Specifications

The S83C196KM-20 operates at a clock frequency of 20 MHz. It has a defined number of I/O pins, and supports a variety of interrupt sources. Consult the Intel datasheet for the S83C196KM-20 for comprehensive specifications regarding voltage requirements, temperature ranges, pinout diagrams, and electrical characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess