EN
  • EN
  • DE

UPD48288218AFF-E33-DW1-A

Part No UPD48288218AFF-E33-DW1-A
Manufacturer Renesas Electronics America
Catalog Memory - Controllers
Description DDR DRAM, 16MX18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0028
Win Source Part Number 1195061-UPD48288218AFF-E33-DW1-A
Ultra Librarian 3D Model Ultra Librarian UPD48288218AFF-E33-DW1-A CAD Model

Description

The Renesas Electronics America UPD48288218AFF-E33-DW1-A is a memory controller integrated circuit.

  • Category: integrated circuits (ICs) - memory - controllers
  • Series: None
  • Package: bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • HTSUS Code: 8542.32.0028
  • Product Status: active

You May Also Be Interested in

Cypress Semiconductor Corp
USB
Need more? Email Us
Maxim Integrated
IC SMARTSOCKET 256K 28-DIP
Need more? Email Us
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $4.8395
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess