EN
  • EN
  • DE

MXD1210CPA

Part No MXD1210CPA
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NONVOLATILE RAM 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MXD1210
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 646415-MXD1210CPA
Ultra Librarian 3D Model Ultra Librarian MXD1210CPA CAD Model

Description

Maxim Integrated MXD1210CPA Memory Backup Battery Controller

The MXD1210CPA is a sophisticated memory backup battery controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is engineered to ensure uninterrupted power supply for nonvolatile memory storage, such as SRAM, ROM, or real-time clock (RTC) modules, in the event of a primary power failure.

Key Features

  • Automatic Switchover: The MXD1210CPA includes an automatic switchover function that seamlessly transitions the power source from the main supply to the backup battery during an outage, ensuring data integrity and preventing data loss.
  • Low Power Consumption: Designed for energy efficiency, this device consumes a minimal amount of power, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Voltage Monitoring: It also features voltage monitoring capabilities, which allow it to keep track of the backup battery's voltage level, ensuring reliable operation over the battery's lifespan.
  • Wide Operating Temperature Range: The MXD1210CPA operates effectively across a broad temperature range, making it suitable for use in a variety of harsh and demanding environments.
  • Compact Packaging: Housed in an 8-pin DIP package, the MXD1210CPA is designed for easy integration into existing circuit designs without requiring significant board space.

Applications

The MXD1210CPA is versatile and can be utilized in a multitude of applications. It is particularly useful in systems where data retention is critical, such as:

  • Embedded systems
  • Industrial control systems
  • Portable devices
  • Telecommunication infrastructure

Technical Specifications

  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-Pin DIP
  • Rohs Compliant: Yes

In conclusion, the MXD1210CPA is a reliable and efficient solution for maintaining the integrity of nonvolatile memory systems during power interruptions, ensuring that critical data is preserved and systems remain operational.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess