EN
  • EN
  • DE

PC28F512M29AWH

Part No PC28F512M29AWH
Manufacturer Intel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833422-PC28F512M29AWH
Ultra Librarian 3D Model Ultra Librarian PC28F512M29AWH CAD Model

Description

The PC28F512M29AWH is a 512-Megabit (Mb) Parallel Flash Memory device manufactured by Intel. It is designed for high-density, non-volatile storage in embedded systems and other applications requiring fast access times and reliable data retention. This memory device utilizes a parallel interface for efficient data transfer, making it suitable for demanding performance requirements.

Applications

  • Embedded Systems for Firmware Storage
  • Networking Equipment (e.g., routers, switches)
  • Industrial Automation Systems
  • Medical Devices
  • Automotive Electronics (e.g., navigation systems)

Features

  • High Density: 512Mb storage capacity.
  • Parallel Interface: Enables fast data transfer rates.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Read/Write Speeds: Provides quick access to stored information.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient systems.
  • Sector Protection: Prevents accidental data corruption or unauthorized access.
  • Advanced Packaging Options: Available in various packages to suit different board layouts.

Benefits

  • Improved System Performance: Fast read/write speeds enhance overall system responsiveness.
  • Reliable Data Storage: Non-volatile memory ensures data integrity in power loss scenarios.
  • Increased Storage Capacity: High density allows for storing large amounts of data in a compact form factor.
  • Reduced Power Consumption: Low power design contributes to longer battery life and energy savings.
  • Enhanced Data Security: Sector protection features safeguard against data corruption and unauthorized access.

Additional Details

The PC28F512M29AWH operates within a specific voltage range (typically 2.7V to 3.6V) and exhibits defined timing characteristics for read, write, and erase operations. Refer to the device datasheet for precise electrical specifications, timing diagrams, and package details. This flash memory device incorporates features like sector locking and password protection to enhance data security and prevent unintended data modifications. It is available in different package types (e.g., TSOP, BGA) to accommodate various board layouts and assembly processes. The PC28F512M29AWH is commonly employed in applications where firmware, operating systems, or critical data must be stored securely and accessed rapidly. Its robust design ensures dependable performance in demanding environments, making it well-suited for industrial and automotive applications. Careful consideration should be given to operating temperature range, endurance cycles, and data retention requirements when selecting this device for a particular use case.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 881 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess