EN
  • EN
  • DE

NHI350AM4 S LJ3Z

Part No NHI350AM4 S LJ3Z
Manufacturer Intel
Catalog Ethernet Interface
Description Octal Gigabit Ethernet Transceiver 289-BGA 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 1 Gbps
Interface PCIe
Maximum Operating Temperature 55 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 256
Number of Transceivers 4
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1082094-NHI350AM4 S LJ3Z
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHI350AM4 S LJ3Z CAD Model

Description

The Intel NHI350AM4 S LJ3Z is a 4-transceiver Ethernet interface that operates @ a data rate of 1 Gbps.

  • Interface: PCIe and 256 number of pins
  • Mounting Technology: Surface mount
  • Operating Supply Voltage: 3.3 V
  • Maximum Operating Temperature: 55 °C
  • RoHS compliant: Yes
  • Radiation Hardening: No
  • Case/Package: BGA
  • Supply: Short supply
  • Popularity: Low popularity in the market
  • If you are looking for alternative parts, you can consider TLK2208AZPV, NHI350AM2 S LJ3S, TLK2226GEA, TLK2226ZEA, TLK2208AGPVNHI350AM4 SLJ3Z, NHI350AM4/S/LJ3Z, NHI350AM4S LJ3Z, or NHI350AM4SLJ3Z.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 24QFN / 1/1 Transceiver Full Ethernet 24-QFN (4x4)
Lowest to $19.7935
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 138QFN / Telecom IC Signal Conditioner 138-QFN (12x12)
Lowest to $25.7283
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $8.3591
Microchip Technology
IC MCU 32BIT FW VER 1.10.19 / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE) 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $14.1493
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2539 $83.2539
2+ $68.3109 $136.6218
3+ $66.1762 $198.5286
4+ $64.0415 $256.1660
5+ $61.9068 $309.5340
6+ $55.5026 $333.0156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess