EN
  • EN
  • DE

ADBF607WCBCZ502

Part No ADBF607WCBCZ502
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACKFIN PROC W/ 256K SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Type Dual Core
Interface CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG
Clock Rate 500MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 808K x 8
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADBF607
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 851174-ADBF607WCBCZ502
Ultra Librarian 3D Model Ultra Librarian ADBF607WCBCZ502 CAD Model

Description

Introducing the ADBF607WCBCZ502 from Analog Devices Inc.

The ADBF607WCBCZ502 is a cutting-edge product from the renowned manufacturer Analog Devices Inc., known for its high-quality and innovative semiconductor products. This particular component is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Performance: At the core of the ADBF607WCBCZ502 is a powerful processing capability that ensures swift data handling and computation, making it ideal for high-speed operations.
  • Energy Efficiency: Despite its robust performance, this product is engineered to consume minimal power, which is critical for battery-powered devices and for reducing overall energy costs in embedded systems.
  • Durability: Analog Devices Inc. has a reputation for producing components that are not only top-performing but also highly durable, and the ADBF607WCBCZ502 is no exception. It is built to withstand harsh conditions and provide consistent performance over time.
  • Integration: The ADBF607WCBCZ502 is designed for seamless integration into a wide array of electronic systems. Its compatibility with various interfaces and protocols makes it a versatile choice for designers and engineers.

Applications

The ADBF607WCBCZ502 is suitable for a variety of applications, including but not limited to:

  • Advanced digital signal processing
  • Communication systems
  • Aerospace and defense electronics
  • Medical imaging equipment
  • Industrial control systems

Technical Specifications

The technical specifications of the ADBF607WCBCZ502 are designed to address the needs of complex and demanding systems. With a focus on high-speed data processing and communication, it provides an optimal solution for advanced applications that require reliable and efficient operation.

Quality and Support

Analog Devices Inc. is committed to delivering the highest standards of quality, and the ADBF607WCBCZ502 is backed by a comprehensive support infrastructure. Customers can access detailed documentation, application notes, and technical support, ensuring a smooth integration process and reliable operation in their products.

For those looking to enhance their electronic systems with a high-performance, energy-efficient, and reliable component, the ADBF607WCBCZ502 from Analog Devices Inc. is an excellent choice that stands out in the competitive semiconductor market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2920 $66.8760
6+ $18.2909 $109.7454
9+ $17.7193 $159.4737
12+ $17.1477 $205.7724
16+ $16.5761 $265.2176
21+ $14.8614 $312.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess