Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intel
Series i387®
Package Bulk
Product Status Active
Programmable Not Verified
Type Math Coprocessor
Mounting Type Through Hole
Package / Case 68-CPGA
Supplier Device Package 68-CPGA (29.97x29.97)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1188788-MG8038716
Ultra Librarian 3D Model Ultra Librarian MG8038716 CAD Model

Description

The i387® Math Coprocessor is a specialized integrated circuit designed for mathematical calculations.

  • Series: Intel i387
  • Package: 68-CPGA
  • Programmable: Yes
  • Mounting Type: through hole
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: 3
  • Manufacturer: Intel
  • Product Status: active

You May Also Be Interested in

Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317
Infineon Technologies
Lowest to $1.9831
ECAD model for SLB9655TT1.2FW4.31
National Semiconductor (TI)
PC87334VJG-5
Need more? Email Us
ECAD model for PC87334VJG-5
Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
Infineon Technologies
IC SYSTEM BASIS CHIP DSO-36
Lowest to $36.5585
ECAD model for TLE8261EXUMA2
Infineon Technologies
Need more? Email Us
ECAD model for TDA6190XA1
Microchip Technology
IC EEPROM 128K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Need more? Email Us
ECAD model for AT88SC12816C-SU
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-PDIP
Need more? Email Us
ECAD model for DAC8212HP
Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention