Products specifications Report Issue?

Reference Date Code 16+
Reference case TSOP48
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 711002-M29DW256G7ANF6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29DW256G7ANF6 CAD Model

Description

The M29DW256G7ANF6 is a 256 Mbit (32Mb x 8 or 16Mb x 16) flash memory device manufactured by Intel (likely originally by Numonyx, which Intel acquired). It's a Parallel NOR flash memory, typically used for non-volatile storage of code and data in embedded systems. Its parallel interface provides fast read access, which is crucial for applications where code is executed directly from flash (Execute-in-Place or XIP).

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application code in various embedded devices.
  • Networking Equipment: Storing configuration data and operating system images in routers, switches, and other networking devices.
  • Industrial Control Systems: Storing program code and calibration data in programmable logic controllers (PLCs) and other industrial controllers.
  • Automotive Electronics: Used for storing boot code, application software, and data logging information in automotive control units (ECUs).
  • Consumer Electronics: Storing firmware and user data in devices like set-top boxes, digital cameras, and portable media players.

Features:

  • 256 Mbit Density: Provides ample storage capacity for code and data.
  • Parallel Interface: Offers fast read access times for Execute-in-Place (XIP) applications.
  • NOR Flash Technology: Allows for random access and fast read operations.
  • Sector Erase: Enables selective erasure of memory blocks, improving efficiency.
  • Program/Erase Lockout: Protects memory contents from accidental modification.

Benefits:

  • Fast Boot Times: Enables quick system startup due to fast read access.
  • Code Storage: Provides reliable non-volatile storage for application code and firmware.
  • Data Storage: Allows for storage of configuration data, user settings, and other persistent data.
  • High Endurance: Designed to withstand a large number of program/erase cycles.
  • Reliable Operation: Ensures data integrity and long-term data retention.

Additional Details:

The M29DW256G7ANF6 operates on a specific voltage range (typically 2.7V to 3.6V). The package is likely a TSOP (Thin Small Outline Package) or similar surface-mount package. It supports various features like common flash interface (CFI) for easy identification and configuration. Specific timing parameters, such as read access time, program time, and erase time, are critical for system design and are detailed in the datasheet. The device also has features for error management, such as ECC (Error Correction Code), to further enhance data reliability. It is important to refer to the Intel/Numonyx datasheet for detailed specifications, operating conditions, and application notes.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention