The NXP BAT74S/DG is a high-performance Schottky barrier diode designed to offer fast switching capabilities, low forward voltage drop, and high surge current capability. This diode is particularly well-suited for high-efficiency applications where power loss needs to be minimized, making it an ideal choice for a variety of electronic circuits, including power supply, converter, and high-frequency systems.
Key Features
- Low Forward Voltage: The BAT74S/DG has a very low forward voltage drop, which helps to reduce power loss and improve system efficiency.
- High Surge Current Capability: This diode can handle high surge currents, making it reliable for applications that experience transient overcurrent conditions.
- Fast Switching Speed: With its fast switching action, the BAT74S/DG is optimized for high-speed switching applications, which is essential for minimizing switching losses.
- Low Capacitance: The device features low diode capacitance, which is beneficial for high-frequency applications where capacitance can impact signal integrity.
- Dual Diode Configuration: The BAT74S/DG contains two diodes in a series configuration, providing design flexibility and the ability to use in various circuit topologies.
Applications
- Power supply circuits
- DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Charge pump circuits
- Energy harvesting
Product Specifications
| Parameter |
Value |
| Package |
SOT-23 (TO-236AB) |
| Configuration |
Dual diode, common cathode |
| Maximum Repetitive Reverse Voltage |
40 V |
| Average Forward Current |
200 mA |
| Non-Repetitive Peak Forward Surge Current |
600 mA |
| Operating Temperature Range |
-65°C to +125°C |
The NXP BAT74S/DG Schottky barrier diode is a robust and reliable component that offers superior performance for a wide range of electronic applications. Its compact SOT-23 package makes it suitable for high-density circuit designs where space is at a premium.