EN
  • EN
  • DE

LXT907PCE2

Part No LXT907PCE2
Manufacturer Intel
Catalog OEM Parts (J - L)
Description Ethernet Transceiver, PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993977-LXT907PCE2
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT907PCE2 CAD Model

Description

The LXT907PCE2 is a single-chip Ethernet transceiver from Intel. It is designed to provide a physical layer interface for 10BASE-T and 100BASE-TX Ethernet networks. This transceiver integrates all the necessary functions to transmit and receive data over a twisted-pair cable, complying with the IEEE 802.3 standards.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Ethernet Devices
  • Hubs and Switches
  • Routers
  • Industrial Ethernet Equipment

Features:

  • 10BASE-T and 100BASE-TX Support: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • Full-Duplex Operation: Allows for simultaneous transmission and reception of data.
  • Auto-Negotiation: Automatically negotiates the highest supported speed and duplex mode with the link partner.
  • MII/SNI Interface: Provides a Media Independent Interface (MII) or Serial Network Interface (SNI) for connection to a MAC (Media Access Controller).
  • Integrated Filters: Includes integrated transmit and receive filters to reduce noise.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Simplified Ethernet Connectivity: Provides a complete physical layer solution for Ethernet networks.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components needed.
  • Easy Integration: Simplifies the design of Ethernet interfaces.
  • Improved Performance: Supports high-speed Ethernet communication.
  • Reliable Operation: Ensures reliable data transmission and reception.

Additional Details:

The LXT907PCE2 requires an external transformer for signal isolation and impedance matching. The datasheet from Intel provides detailed electrical characteristics, timing diagrams, and application circuit examples. The device typically operates at 3.3V or 5V, depending on the specific configuration. The MII/SNI interface allows for flexible connection to various MAC controllers. The transceiver also includes diagnostic features for troubleshooting network problems. It's commonly used in applications where reliable and cost-effective Ethernet connectivity is required.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess