EN
  • EN
  • DE

LXT441PE

Part No LXT441PE
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073253-LXT441PE
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT441PE CAD Model

Description

The Intel LXT441PE is a single-chip 10/100 Mbps Ethernet transceiver. It is designed to provide a complete physical layer solution for Ethernet connectivity, supporting both 10BASE-T and 100BASE-TX standards. This transceiver is commonly used in network interface cards (NICs), embedded systems, and other devices requiring Ethernet connectivity.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Ethernet devices
  • Hubs and Switches
  • Routers
  • Printers with network connectivity

Features:

  • Compliant with IEEE 802.3 10BASE-T and 100BASE-TX standards
  • Supports MII (Media Independent Interface)
  • Auto-negotiation for automatic speed and duplex selection
  • Low power consumption
  • Integrated transmit and receive filters
  • Automatic polarity correction
  • Loopback test mode for diagnostics

Benefits:

  • Simplified Ethernet implementation
  • Reduced system cost due to single-chip integration
  • Improved system performance with auto-negotiation
  • Lower power consumption for energy-efficient designs
  • Enhanced network reliability with auto-polarity correction
  • Easy integration into existing systems using MII
  • Reduced board space requirements

Additional Details:

The LXT441PE integrates digital adaptive equalization, which enhances performance over various cable types and lengths. It also features comprehensive status and control registers for monitoring and configuring the transceiver. The device is typically packaged in a small form factor, making it suitable for space-constrained applications. The Intel LXT441PE provides robust performance and reliability for a wide range of Ethernet applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess